Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 589705

Description
SUPER PEX 1/2 x 100'C BLUE
Description
SUPER PEX 1/2 x 100'C BLUE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 589705 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
589705
BowPex, SuperPex & OxyPex Pipe 589705
SUPER PEX 1/2 x 100'C BLUE

SUPER PEX 1/2 x 100'C BLUE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 589705
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 20
Specs
Features Flanged
Material Steel
Diameter 20"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 175481205 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details