Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 588921

Description
SUPER PEX 3/4 x 50'C WHITE
Description
SUPER PEX 3/4 x 50'C WHITE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 588921 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
588921
BowPex, SuperPex & OxyPex Pipe 588921
SUPER PEX 3/4 x 50'C WHITE

SUPER PEX 3/4 x 50'C WHITE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 588921
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 3/4"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 2"; 2 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 175480216 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details