Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 588863

Description
SUPER PEX 1/2 x 250'C WHITE
Description
SUPER PEX 1/2 x 250'C WHITE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 588863 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
588863
BowPex, SuperPex & OxyPex Pipe 588863
SUPER PEX 1/2 x 250'C WHITE

SUPER PEX 1/2 x 250'C WHITE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 588863
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 8"; 8 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 3
Specs
Material Steel
Diameter 3"
Length 1 ft (3.05 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 161017066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details