Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 588798

Description
S-PEX 3/4"X20'L WHITE 200'/BAG
Description
S-PEX 3/4"X20'L WHITE 200'/BAG

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 588798 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
588798
BowPex, SuperPex & OxyPex Pipe 588798
S-PEX 3/4"X20'L WHITE 200'/BAG

S-PEX 3/4"X20'L WHITE 200'/BAG

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 588798
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 3/4"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 2"; 2 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 161018083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details