Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 588574

Description
SUPER PEX 3/8 x 20'COIL
Description
SUPER PEX 3/8 x 20'COIL

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 588574 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
588574
BowPex, SuperPex & OxyPex Pipe 588574
SUPER PEX 3/8 x 20'COIL

SUPER PEX 3/8 x 20'COIL

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 588574
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 3/8"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901120 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 12"; 12 in
Length 16.4 ft (49.99 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details