Bow Plastics Ltd. PVC Sewer Pipe 587824

Description
PVC SEWER PIPE PERF 4 x 10'
Description
PVC SEWER PIPE PERF 4 x 10'

Suppliers

Company
Product
Description
Supplier Links
PVC Sewer Pipe - 587824 - Bow Plastics Ltd.
Montreal, Quebec, Canada
PVC Sewer Pipe
587824
PVC Sewer Pipe 587824
PVC SEWER PIPE PERF 4 x 10'

PVC SEWER PIPE PERF 4 x 10'

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 587824
Product Name PVC Sewer Pipe
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 2246523 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details