Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 587154

Description
SUPER PEX 1 x 100'C WHITE
Description
SUPER PEX 1 x 100'C WHITE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 587154 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
587154
BowPex, SuperPex & OxyPex Pipe 587154
SUPER PEX 1 x 100'C WHITE

SUPER PEX 1 x 100'C WHITE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 587154
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 1"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 8"; 8 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Multilayer-Pipes - 351612035 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 328 ft (1000 dm)
View Details