Bow Plastics Ltd. ABS DWV Foam Core Pipe 586255

Description
ABS 4X12 FOAMCORE PIPE
Description
ABS 4X12 FOAMCORE PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Foam Core Pipe - 586255 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Foam Core Pipe
586255
ABS DWV Foam Core Pipe 586255
ABS 4X12 FOAMCORE PIPE

ABS 4X12 FOAMCORE PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 586255
Product Name ABS DWV Foam Core Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 4"; 4 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 10
Specs
Features Flanged
Material Steel
Diameter 10"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 316125029 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details