Bow Plastics Ltd. ABS DWV Foam Core Pipe 586248

Description
ABS 3X12 FOAMCORE PIPE
Description
ABS 3X12 FOAMCORE PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Foam Core Pipe - 586248 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Foam Core Pipe
586248
ABS DWV Foam Core Pipe 586248
ABS 3X12 FOAMCORE PIPE

ABS 3X12 FOAMCORE PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 586248
Product Name ABS DWV Foam Core Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5903060 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 6"; 6 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 169017096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details