Bow Plastics Ltd. ABS DWV Foam Core Pipe 586214

Description
ABS 1-1/4X12 FOAMCORE PIPE
Description
ABS 1-1/4X12 FOAMCORE PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Foam Core Pipe - 586214 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Foam Core Pipe
586214
ABS DWV Foam Core Pipe 586214
ABS 1-1/4X12 FOAMCORE PIPE

ABS 1-1/4X12 FOAMCORE PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 586214
Product Name ABS DWV Foam Core Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 12
Specs
Features Flanged
Material Steel
Diameter 12"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 193017312 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details