Bow Plastics Ltd. ABS DWV Foam Core Pipe 585448

Description
ABS 4X20 FOAMCORE PIPE
Description
ABS 4X20 FOAMCORE PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Foam Core Pipe - 585448 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Foam Core Pipe
585448
ABS DWV Foam Core Pipe 585448
ABS 4X20 FOAMCORE PIPE

ABS 4X20 FOAMCORE PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 585448
Product Name ABS DWV Foam Core Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5803080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 8"; 8 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 18
Specs
Features Flanged
Material Steel
Diameter 18"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 167480721 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details