Bow Plastics Ltd. FlowGuard Gold CPVC Pipe 585224

Description
FGG PIPE 1 x 20' (280' BAG)
Description
FGG PIPE 1 x 20' (280' BAG)

Suppliers

Company
Product
Description
Supplier Links
FlowGuard Gold CPVC Pipe - 585224 - Bow Plastics Ltd.
Montreal, Quebec, Canada
FlowGuard Gold CPVC Pipe
585224
FlowGuard Gold CPVC Pipe 585224
FGG PIPE 1 x 20' (280' BAG)

FGG PIPE 1 x 20' (280' BAG)

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 585224
Product Name FlowGuard Gold CPVC Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 355463307 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Length 164 ft (500 dm)
Maximum Pressure 145 psi (102 m H2O)
View Details