Bow Plastics Ltd. FlowGuard Gold CPVC Pipe 585018

Description
FGG PIPE 1/2 x 20'(1000'BAG)
Description
FGG PIPE 1/2 x 20'(1000'BAG)

Suppliers

Company
Product
Description
Supplier Links
FlowGuard Gold CPVC Pipe - 585018 - Bow Plastics Ltd.
Montreal, Quebec, Canada
FlowGuard Gold CPVC Pipe
585018
FlowGuard Gold CPVC Pipe 585018
FGG PIPE 1/2 x 20'(1000'BAG)

FGG PIPE 1/2 x 20'(1000'BAG)

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 585018
Product Name FlowGuard Gold CPVC Pipe
Material Chlorinated Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Launch Cylinder, 30
Specs
Features Flanged
Material Steel
Diameter 30"
View Details
Compressed Air Piping - SmartPipeXL™ - Kaeser Compressors, Inc.
Specs
Application Compressed Air
Material Aluminum
Diameter 3"; 4"; 6"; 8"; 10"; 84.8 mm, 101.8 mm, 153 mm, 205 mm, 254mm
View Details