Bow Plastics Ltd. ABS DWV Solid Wall Pipe 584680

Description
ABS DWV 6X12 SOLID WALL PIPE
Description
ABS DWV 6X12 SOLID WALL PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Solid Wall Pipe - 584680 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Solid Wall Pipe
584680
ABS DWV Solid Wall Pipe 584680
ABS DWV 6X12 SOLID WALL PIPE

ABS DWV 6X12 SOLID WALL PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 584680
Product Name ABS DWV Solid Wall Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5802010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 1"; 1 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 2
Specs
Material Steel
Diameter 2"
Length 2 ft (6.1 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 4374888 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details