Bow Plastics Ltd. ABS DWV Solid Wall Pipe 584094

Description
ABS DWV 1-1/4X12 SOLID PIPE
Description
ABS DWV 1-1/4X12 SOLID PIPE

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Solid Wall Pipe - 584094 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Solid Wall Pipe
584094
ABS DWV Solid Wall Pipe 584094
ABS DWV 1-1/4X12 SOLID PIPE

ABS DWV 1-1/4X12 SOLID PIPE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 584094
Product Name ABS DWV Solid Wall Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5803010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 10"; 10 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 316125031 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details