Bow Plastics Ltd. ABS DWV Foam Core Pipe 583146

Description
ABS 1-1/2X10 FOAMCORE PIPE NSF
Description
ABS 1-1/2X10 FOAMCORE PIPE NSF

Suppliers

Company
Product
Description
Supplier Links
ABS DWV Foam Core Pipe - 583146 - Bow Plastics Ltd.
Montreal, Quebec, Canada
ABS DWV Foam Core Pipe
583146
ABS DWV Foam Core Pipe 583146
ABS 1-1/2X10 FOAMCORE PIPE NSF

ABS 1-1/2X10 FOAMCORE PIPE NSF

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 583146
Product Name ABS DWV Foam Core Pipe
Material Acrylonitrile-Butadiene-Styrene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe 2 - 6301040 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polypropylene (PP)
Diameter 4"; 4 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 161017043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details