453936 -- COPPER PRESSURE 90 ELBOW
Bow Plastics Ltd.
Copper Pressure 90 Elbow
453936
Description
90 ELBOW CF 1X3/4
Description
90 ELBOW CF 1X3/4
Suppliers
Copper Pressure 90 Elbow
453936
Supplier's Site
Technical Specifications
|
Product Category
|
Pipe Fittings |
|
Product Number
|
453936 |
|
Product Name
|
Copper Pressure 90 Elbow |
|
Fitting Type
|
Elbow Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
Metric Size
63.00 mm (2.48 inch)
View Details
Blacoh Fluid Control, Inc.
Connection Type
Tube - Male English Straight Thread
Material
Stainless; STAINLESS STEEL
English Size
1.000 inch (25.4 mm)
View Details
Fitting Type
Adapter Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Connection Type
Tube - Male English Straight Thread
Material
Steel; Carbon Steel
Temperature
-20 to 180 F (-29 to 82 C)
View Details