452094 -- COPPER PRESSURE 90 ELBOW
Bow Plastics Ltd.
Copper Pressure 90 Elbow
452094
Description
90 ELBOW LONG CC 3/4
Description
90 ELBOW LONG CC 3/4
Suppliers
Copper Pressure 90 Elbow
452094
Supplier's Site
Technical Specifications
|
Product Category
|
Pipe Fittings |
|
Product Number
|
452094 |
|
Product Name
|
Copper Pressure 90 Elbow |
|
Fitting Type
|
Elbow Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pigmented Polypropylene
English Size
2.500 inch (63.5 mm)
Metric Size
75.00 mm (2.95 inch)
View Details
Blacoh Fluid Control, Inc.
Connection Type
Tube - Male English Straight Thread
Material
PVC/CPVC; PVC
English Size
0.750 inch (19.05 mm)
View Details
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
Temperature
-22 to 248 F (-30 to 120 C)
View Details
Connection Type
Tube - Male English Straight Thread
Material
Steel; Carbon Steel
Temperature
-20 to 180 F (-29 to 82 C)
View Details