Bourns, Inc. Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns ZV60K2220801NIR1

Description
VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns - 54AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns
54AH2529
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns 54AH2529
VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns - 54AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns
54AH2530
Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns 54AH2530
VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 2220; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):6.2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2529
Product Name Varistor, Mlv, 165V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details