Bourns, Inc. Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns ZV60K1206121NIR1HT

Description
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns - 54AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
54AH2743
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns 54AH2743
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns - 54AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
54AH2744
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns 54AH2744
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZVHT Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2743
Product Name Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details