Skyworks Solutions, Inc. RF Diodes - SMP1321-073 SMP1321-073

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 329515-SMP1321-073 Packaging: Reel - TR Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.25pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 250mW Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 329515-SMP1321-073 Packaging: Reel - TR Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.25pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 250mW Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - SMP1321-073 - 329515-SMP1321-073 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMP1321-073
329515-SMP1321-073
RF Diodes - SMP1321-073 329515-SMP1321-073
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 329515-SMP1321-073 Packaging: Reel - TR Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.25pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 250mW Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 329515-SMP1321-073
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.25pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 284-SMP1321-073 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-SMP1321-073
Diode and Rectifier 284-SMP1321-073
SC70 3L COMMON ANODE PAIR (TWIN Product overview: SMP1321-073 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1321-073 can be used for catalog matching and distributor lookup.

SC70 3L COMMON ANODE PAIR (TWIN Product overview: SMP1321-073 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1321-073 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 329515-SMP1321-073 284-SMP1321-073
Product Name RF Diodes - SMP1321-073 Diode and Rectifier
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Active
Package SOT23; SOT-23-3 Reel - TR
Unlock Full Specs
to access all available technical data