Bourns, Inc. Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns ZV60K1206121NIR1

Description
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns - 54AH2525 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
54AH2525
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns 54AH2525
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns - 54AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
54AH2526
Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns 54AH2526
VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes

VARISTOR, MLV, 165V, 1206; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZV Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.9J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2525
Product Name Varistor, Mlv, 165V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
RF Diodes - SMS3922-015 - 720444-SMS3922-015 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details