Bourns, Inc. Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns ZV50K2220801NIR1

Description
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns - 54AH2524 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
54AH2524
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns 54AH2524
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns - 54AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
54AH2523
Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns 54AH2523
VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

VARISTOR, MLV, 135V, 2220; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZV Series; Clamping Voltage Vc Max:135V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):5.8J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2524
Product Name Varistor, Mlv, 135V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1335606 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details