Bourns, Inc. Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns ZV50K1812401NIR1HT

Description
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns - 54AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns
54AH2740
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns 54AH2740
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns - 54AH2739 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns
54AH2739
Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns 54AH2739
VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1812; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 1812 Rohs Compliant Bourns - 69AH3964 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1812 Rohs Compliant Bourns
69AH3964
Varistor, Mlv, 135V, 1812 Rohs Compliant Bourns 69AH3964
VARISTOR, MLV, 135V, 1812 ROHS COMPLIANT: YES

VARISTOR, MLV, 135V, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2740
Product Name Varistor, Mlv, 135V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4968US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 176 mA
IR 2 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4601-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
7 suppliers