Bourns, Inc. Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns ZV50K1206121NIR1HT

Description
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns - 54AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
54AH2736
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns 54AH2736
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns - 54AH2735 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
54AH2735
Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns 54AH2735
VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 135V, 1206; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:ZVHT Series; Clamping Voltage Vc Max:135V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2736
Product Name Varistor, Mlv, 135V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Silicon Beamless Schottky Diodes: Pairs and Quads - DMJ4103-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details