Bourns, Inc. Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns ZV40K1210251NIR1HT

Description
VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns - 54AH2729 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns
54AH2729
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns 54AH2729
VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns - 54AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns
54AH2730
Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns 54AH2730
VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1210; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2729
Product Name Varistor, Mlv, 110V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details