Bourns, Inc. Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns ZV40K1206121NIR1HT

Description
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 54AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
54AH2728
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns 54AH2728
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns - 54AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
54AH2727
Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns 54AH2727
VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZVHT Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2728
Product Name Varistor, Mlv, 110V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details