Bourns, Inc. Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns ZV35K2220102NIR1HT

Description
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns - 54AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns
54AH2726
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns 54AH2726
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes

VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns - 54AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns
54AH2725
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns 54AH2725
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes

VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZVHT Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):7.6J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2726
Product Name Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details