Bourns, Inc. Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns ZV35K2220102NIR1

Description
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns - 54AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns
54AH2509
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns 54AH2509
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns - 54AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns
54AH2510
Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns 54AH2510
VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 90V, 2220; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 90V, 2220 Rohs Compliant Bourns - 69AH3950 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 2220 Rohs Compliant Bourns
69AH3950
Varistor, Mlv, 90V, 2220 Rohs Compliant Bourns 69AH3950
VARISTOR, MLV, 90V, 2220 ROHS COMPLIANT: YES

VARISTOR, MLV, 90V, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54AH2509 69AH3950
Product Name Varistor, Mlv, 90V, 2220; Voltage Rating Vac Bourns Varistor, Mlv, 90V, 2220 Rohs Compliant Bourns
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Silicon PIN Diodes, Packaged and Bondable Chips - APD1505-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
3 suppliers