Bourns, Inc. Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns ZV30K1812801NIR1

Description
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns - 54AH2500 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns
54AH2500
Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns 54AH2500
VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 77V, 1812; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1812 Rohs Compliant Bourns - 69AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1812 Rohs Compliant Bourns
69AH3942
Varistor, Mlv, 77V, 1812 Rohs Compliant Bourns 69AH3942
VARISTOR, MLV, 77V, 1812 ROHS COMPLIANT: YES

VARISTOR, MLV, 77V, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54AH2500 69AH3942
Product Name Varistor, Mlv, 77V, 1812; Voltage Rating Vac Bourns Varistor, Mlv, 77V, 1812 Rohs Compliant Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464841 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Diode and Rectifier - 284-SMP1307-001LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details