Bourns, Inc. Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns ZV30K1206201NIR1HT

Description
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 54AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns
54AH2715
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns 54AH2715
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns - 54AH2716 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns
54AH2716
Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns 54AH2716
VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns - 69AH3939 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns
69AH3939
Varistor, Mlv, 77V, 1206 Rohs Compliant Bourns 69AH3939
VARISTOR, MLV, 77V, 1206 ROHS COMPLIANT: YES

VARISTOR, MLV, 77V, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2715
Product Name Varistor, Mlv, 77V, 1206; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6837LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details