Bourns, Inc. Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns ZV30K0805121NIR1

Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns - 54AH2493 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
54AH2493
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns 54AH2493
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns - 54AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
54AH2494
Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns 54AH2494
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2493
Product Name Varistor, Mlv, 77V, 0805; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 127650628 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details