Bourns, Inc. Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns ZV30K0603300NIR1HT

Description
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns - 54AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns
54AH2711
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns 54AH2711
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns - 54AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns
54AH2712
Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns 54AH2712
VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 0603; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZVHT Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns - 69AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns
69AH3935
Varistor, Mlv, 77V, 0603 Rohs Compliant Bourns 69AH3935
VARISTOR, MLV, 77V, 0603 ROHS COMPLIANT: YES

VARISTOR, MLV, 77V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2711
Product Name Varistor, Mlv, 77V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details