Bourns, Inc. Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns ZV25K1812801NIR1

Description
VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns - 54AH2488 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns
54AH2488
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns 54AH2488
VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns - 54AH2487 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns
54AH2487
Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns 54AH2487
VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 65V, 1812; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2488
Product Name Varistor, Mlv, 65V, 1812; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
Diode and Rectifier - 284-SMP1321-508 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details