Bourns, Inc. Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns ZV20K1812801NIR1HT

Description
VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns - 54AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns
54AH2695
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns 54AH2695
VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns - 54AH2696 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns
54AH2696
Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns 54AH2696
VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Peak Energy (10/1000uS):3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2695
Product Name Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - SMP1321-005LF - 029436-SMP1321-005LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details