VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 54V, 1812; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:800A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 54V, 1812 ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 54AH2476 | 69AH3918 |
| Product Name | Varistor, Mlv, 54V, 1812; Voltage Rating Vac Bourns | Varistor, Mlv, 54V, 1812 Rohs Compliant Bourns |
| Tj | -55 C (-67 F) |