Bourns, Inc. Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns ZV20K1206201NIR1

Description
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns - 54AH2472 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns
54AH2472
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns 54AH2472
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns - 54AH2471 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns
54AH2471
Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns 54AH2471
VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 54V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2472
Product Name Varistor, Mlv, 54V, 1206; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG972S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details