Bourns, Inc. Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns ZV20K0805121NIR1HT

Description
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns - 54AH2689 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
54AH2689
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns 54AH2689
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns - 54AH2690 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
54AH2690
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns 54AH2690
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes

VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZVHT Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):0.4J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2689
Product Name Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details