Bourns, Inc. Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns ZV17K1206201NIR1

Description
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 54AH2464 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
54AH2464
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns 54AH2464
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns - 54AH2463 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
54AH2463
Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns 54AH2463
VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 44V, 1206; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2464
Product Name Varistor, Mlv, 44V, 1206; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details