Bourns, Inc. Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns ZV14K0805121NIR1

Description
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns - 54AH2454 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns
54AH2454
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns 54AH2454
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns - 54AH2453 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns
54AH2453
Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns 54AH2453
VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 38V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2454
Product Name Varistor, Mlv, 38V, 0805; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
5 suppliers
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose double switching diode - BAS31-QR - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details