Bourns, Inc. Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns ZV14K0603300NIR1

Description
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns - 54AH2451 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
54AH2451
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns 54AH2451
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns - 54AH2452 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
54AH2452
Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns 54AH2452
VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 38V, 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZV Series; Clamping Voltage Vc Max:38V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2451
Product Name Varistor, Mlv, 38V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4462US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details