Bourns, Inc. 22 OHM 5W Resistor WS5M22R0J

Description
RES 22 OHM 5% 5W AXIAL Product overview: WS5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 5% 5W AXIAL Product overview: WS5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M22R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 5W Resistor - 53-WS5M22R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 5W Resistor
53-WS5M22R0J
22 OHM 5W Resistor 53-WS5M22R0J
RES 22 OHM 5% 5W AXIAL Product overview: WS5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M22R0J can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 5W AXIAL Product overview: WS5M22R0J from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WS5M22R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-WS5M22R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M22R0JCT-ND
Through Hole Resistors 118-WS5M22R0JCT-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-WS5M22R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-WS5M22R0JTB-ND
Through Hole Resistors 118-WS5M22R0JTB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-WS5M22R0J 118-WS5M22R0JCT-ND
Product Name 22 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Power Rating 5 watts 5 watts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details