Bourns, Inc. Through Hole Resistors WS1M33R0J

Description
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WS1M33R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS1M33R0JTB-ND
Through Hole Resistors WS1M33R0JTB-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - WS1M33R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WS1M33R0JCT-ND
Through Hole Resistors WS1M33R0JCT-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor, Ceramic, 33R, 5%, Axial; Resistance Bourns - 46Y8588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 33R, 5%, Axial; Resistance Bourns
46Y8588
Resistor, Ceramic, 33R, 5%, Axial; Resistance Bourns 46Y8588
RESISTOR, CERAMIC, 33R, 5%, AXIAL; Resistance:33ohm; Product Range:WS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

RESISTOR, CERAMIC, 33R, 5%, AXIAL; Resistance:33ohm; Product Range:WS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WS1M33R0JTB-ND 46Y8588
Product Name Through Hole Resistors Resistor, Ceramic, 33R, 5%, Axial; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Through Hole Resistors - C3A3K9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details