Bourns, Inc. SCRs TISP9110MDMR-S

Description
SCRs Dual Polarity SLIC 150/80/50A
Datasheet
Description
SCRs Dual Polarity SLIC 150/80/50A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs Dual Polarity SLIC 150/80/50A

SCRs Dual Polarity SLIC 150/80/50A

Buy Now Datasheet
Thyristor, Dual, 120V, Soic-8, Full Reel; Peak Repetitive Off State Voltage Bourns - 19X2458 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Dual, 120V, Soic-8, Full Reel; Peak Repetitive Off State Voltage Bourns
19X2458
Thyristor, Dual, 120V, Soic-8, Full Reel; Peak Repetitive Off State Voltage Bourns 19X2458
THYRISTOR, DUAL, 120V, SOIC-8, FULL REEL; Peak Repetitive Off State Voltage:120V; Gate Trigger Current Max:-5mA; Average On State Current:5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR, DUAL, 120V, SOIC-8, FULL REEL; Peak Repetitive Off State Voltage:120V; Gate Trigger Current Max:-5mA; Average On State Current:5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, Dual, 120V, Soic-8; Peak Repetitive Off State Voltage Bourns - 19X2457 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Dual, 120V, Soic-8; Peak Repetitive Off State Voltage Bourns
19X2457
Thyristor, Dual, 120V, Soic-8; Peak Repetitive Off State Voltage Bourns 19X2457
THYRISTOR, DUAL, 120V, SOIC-8; Peak Repetitive Off State Voltage:120V; Gate Trigger Current Max:-5mA; Average On State Current:5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

THYRISTOR, DUAL, 120V, SOIC-8; Peak Repetitive Off State Voltage:120V; Gate Trigger Current Max:-5mA; Average On State Current:5µA; On State RMS Current:-; Thyristor Case Style:SOIC; No. of Pins:8Pins; Holding Current Max:-150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number TISP9110MDMR-S 19X2458
Product Name SCRs Thyristor, Dual, 120V, Soic-8, Full Reel; Peak Repetitive Off State Voltage Bourns
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 32145520 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 185531818 - Radwell International
Specs
Thyristor Type SCR
View Details