Bourns, Inc. TVS - TVS - Thyristors - TISP7350F3DR-S TISP7350F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267571-TISP7350F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): THBT27011D; THBT27011DRL; TISP7350F3DR; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267571-TISP7350F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): THBT27011D; THBT27011DRL; TISP7350F3DR; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7350F3DR-S - 1267571-TISP7350F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7350F3DR-S
1267571-TISP7350F3DR-S
TVS - TVS - Thyristors - TISP7350F3DR-S 1267571-TISP7350F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 1267571-TISP7350F3DR -S Packaging: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 275V Voltage - Breakover: 350V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Alternative Parts (Cross-Reference): THBT27011D; THBT27011DRL; TISP7350F3DR; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1267571-TISP7350F3DR-S
Packaging: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 39pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 3
Voltage - Off State: 275V
Voltage - Breakover: 350V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 175A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Alternative Parts (Cross-Reference): THBT27011D; THBT27011DRL; TISP7350F3DR;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP7350F3DR-S
Thyristor Surge Protection Devices (TSPD) TISP7350F3DR-S
Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 275volts

Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 275volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1267571-TISP7350F3DR-S TISP7350F3DR-S
Product Name TVS - TVS - Thyristors - TISP7350F3DR-S Thyristor Surge Protection Devices (TSPD)
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8FM-12LB#BB0 - 913118-BCR8FM-12LB#BB0 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
SCRs - Modules - ETD540N22P60HPSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package Type Module
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
3 suppliers
B-2 and B-2T Series SCR/Diode Module - B641SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details