Bourns, Inc. TVS - TVS - Thyristors - TISP7290F3SL TISP7290F3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267568-TISP7290F3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): T10C220BF; T10C220B; P2353AC MCL; Introduction Date: March 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267568-TISP7290F3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): T10C220BF; T10C220B; P2353AC MCL; Introduction Date: March 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7290F3SL - 1267568-TISP7290F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7290F3SL
1267568-TISP7290F3SL
TVS - TVS - Thyristors - TISP7290F3SL 1267568-TISP7290F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 1267568-TISP7290F3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 220V Part Status: Obsolete(EOL) Voltage - Breakover: 290V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7290F3 Categories: Circuit Protection Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Alternative Parts (Cross-Reference): T10C220BF; T10C220B; P2353AC MCL; Introduction Date: March 03, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1267568-TISP7290F3SL
Packaging: Tube
Mounting Style: Through Hole
Package: Radial - 3 Leads
Capacitance: 39pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 3
Voltage - Off State: 220V
Part Status: Obsolete(EOL)
Voltage - Breakover: 290V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 175A
Current - Hold (Ih): 150mA
Family Name: TISP7290F3
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): T10C220BF; T10C220B; P2353AC MCL;
Introduction Date: March 03, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267568-TISP7290F3SL
Product Name TVS - TVS - Thyristors - TISP7290F3SL
Package Type Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details