Bourns, Inc. TVS - TVS - Thyristors - TISP7260F3SL TISP7260F3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 899650-TISP7260F3SL Features: 200V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 899650-TISP7260F3SL Features: 200V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7260F3SL - 899650-TISP7260F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7260F3SL
899650-TISP7260F3SL
TVS - TVS - Thyristors - TISP7260F3SL 899650-TISP7260F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 899650-TISP7260F3SL Features: 200V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads Package: Tube Package: Radial - 3 Leads Mounting: Through Hole Part Status: Obsolete Family Name: TISP72 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 899650-TISP7260F3SL
Features: 200V Off-State 175 A Ipp TVS Thyristor Radial - 3 Leads
Package: Tube
Package: Radial - 3 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TISP72
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 899650-TISP7260F3SL
Product Name TVS - TVS - Thyristors - TISP7260F3SL
Package Type Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T700N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2200 volts
View Details