Bourns, Inc. TVS - TVS - Thyristors - TISP7260F3DR-S TISP7260F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 795279-TISP7260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 260V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): THBT20011DRL; TISP7260F3DR; TISP7290F3DR; THBT20011D; TPP25011RL; TPP25011; Introduction Date: March 03, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 795279-TISP7260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 260V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): THBT20011DRL; TISP7260F3DR; TISP7290F3DR; THBT20011D; TPP25011RL; TPP25011; Introduction Date: March 03, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7260F3DR-S - 795279-TISP7260F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7260F3DR-S
795279-TISP7260F3DR-S
TVS - TVS - Thyristors - TISP7260F3DR-S 795279-TISP7260F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 795279-TISP7260F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 39pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 200V Voltage - Breakover: 260V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Family Name: TISP7260F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): THBT20011DRL; TISP7260F3DR; TISP7290F3DR; THBT20011D; TPP25011RL; TPP25011; Introduction Date: March 03, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795279-TISP7260F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 39pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 3
Voltage - Off State: 200V
Voltage - Breakover: 260V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 175A
Current - Hold (Ih): 150mA
Family Name: TISP7260F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): THBT20011DRL; TISP7260F3DR; TISP7290F3DR; THBT20011D; TPP25011RL; TPP25011;
Introduction Date: March 03, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP7260F3DR-S
Thyristor Surge Protection Devices (TSPD) TISP7260F3DR-S
Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 200volts

Thyristor Surge Protection Devices (TSPD) BI-DIRECTIONL PRTCTR 200volts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 795279-TISP7260F3DR-S TISP7260F3DR-S
Product Name TVS - TVS - Thyristors - TISP7260F3DR-S Thyristor Surge Protection Devices (TSPD)
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
SCRs - Single - Modules - T1190N14TOFVTXPSA1 - 846803-T1190N14TOFVTXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers