Bourns, Inc. TVS - TVS - Thyristors - TISP7250H3SL TISP7250H3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 795278-TISP7250H3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 250V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 350A Current - Hold (Ih): 150mA Family Name: TISP7250H3SL Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7250H3SLL-S; TISP7250H3SL-S; Introduction Date: April 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 795278-TISP7250H3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 250V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 350A Current - Hold (Ih): 150mA Family Name: TISP7250H3SL Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7250H3SLL-S; TISP7250H3SL-S; Introduction Date: April 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7250H3SL - 795278-TISP7250H3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7250H3SL
795278-TISP7250H3SL
TVS - TVS - Thyristors - TISP7250H3SL 795278-TISP7250H3SL
Manufacturer: Bourns Inc. Win Source Part Number: 795278-TISP7250H3SL Packaging: Tube Mounting Style: Through Hole Package: Radial - 3 Leads Capacitance: 62pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 3 Voltage - Off State: 200V Part Status: Obsolete(EOL) Voltage - Breakover: 250V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 350A Current - Hold (Ih): 150mA Family Name: TISP7250H3SL Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP7250H3SLL-S; TISP7250H3SL-S; Introduction Date: April 25, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795278-TISP7250H3SL
Packaging: Tube
Mounting Style: Through Hole
Package: Radial - 3 Leads
Capacitance: 62pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 3
Voltage - Off State: 200V
Part Status: Obsolete(EOL)
Voltage - Breakover: 250V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 350A
Current - Hold (Ih): 150mA
Family Name: TISP7250H3SL
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP7250H3SLL-S; TISP7250H3SL-S;
Introduction Date: April 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 795278-TISP7250H3SL
Product Name TVS - TVS - Thyristors - TISP7250H3SL
Package Type Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B562-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details