Bourns, Inc. TVS - TVS - Thyristors - TISP7150F3SL TISP7150F3SL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267562-TISP7150F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: TISP71 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1267562-TISP7150F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: TISP71 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7150F3SL - 1267562-TISP7150F3SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7150F3SL
1267562-TISP7150F3SL
TVS - TVS - Thyristors - TISP7150F3SL 1267562-TISP7150F3SL
Manufacturer: Bourns Inc. Win Source Part Number: 1267562-TISP7150F3SL Packaging: Tube Mounting Style: Through Hole Capacitance: 47pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 3 Voltage - Off State: 120V Voltage - Breakover: 150V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 175A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.bourns.com Manufacturer Package: Radial - 3 Leads Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: TISP71 Manufacturer Pack Quantity: 50 MSL Level: Not Applicable

Manufacturer: Bourns Inc.
Win Source Part Number: 1267562-TISP7150F3SL
Packaging: Tube
Mounting Style: Through Hole
Capacitance: 47pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 3
Voltage - Off State: 120V
Voltage - Breakover: 150V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 175A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Radial - 3 Leads
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: TISP71
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1267562-TISP7150F3SL
Product Name TVS - TVS - Thyristors - TISP7150F3SL
Package Type Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7061 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details